NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS NPN 45V 0.1A SOT323
TRANS NPN 45V 0.1A SOT323
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022458-BC847W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
BC847 series - 45 V, 100 mA NPN general-purpose transistors
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
Nexperia B.V. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
Product Number | BC847W,135 | 1727-BC847W,135TR-ND | 1022458-BC847W,135 | 554-BC847W,135 | 28AK6416 |
Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC847W,135 | BC847 series - 45 V, 100 mA NPN general-purpose transistors | Transistor, Bipolar Rohs Compliant Nexperia |
Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
Package Type | SOT323; SOT323 | SOT323; SC-70, SOT-323 | SOT3; SOT323; SOT-323-3 | TO-3 | |
IC(max) | 100 milliamps | ||||
VCEO | 45 volts | ||||
PD | 200 milliwatts |