NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 mm × 1.0 mm × 0.48 mm, rated for a collector-emitter voltage of 65 V and a continuous collector current of 100 mA. The device has a peak collector current rating of 200 mA for pulses up to 1 ms and a maximum junction temperature of 150 °C. It meets the IEC 60134 Absolute Maximum Rating System and offers a DC current gain (hFE) range of 200 to 450 for the BC846BQB variant, with a low package height of 0.48 mm and suitability for Automatic Optical Inspection of solder joints.
NPN general-purpose transistor in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEDEC
BC846AQB
SOT8015
MO-340BA
BC856AQB
BC846BQB
BC856BQB
Features and benefits
Applications
TRANS NPN 65V 0.1A DFN1110D-3
TRANS NPN 65V 0.1A DFN1110D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC846BQBZ | 1727-BC846BQBZCT-ND |
| Product Name | 65 V, 100 mA NPN general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT8015 SOT8015 | 3-XDFN Exposed Pad |
| IC(max) | 100 milliamps | |
| VCEO | 65 volts | |
| PD | 340 milliwatts |