Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC856A,215

Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain (hFE) between 125 and 250 at VCE = -5 V and IC = -2 mA. The device has a maximum power dissipation of 250 mW and a junction temperature rating up to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a collector current of -100 mA, with a DC current gain (hFE) between 125 and 250 at VCE = -5 V and IC = -2 mA. The device has a maximum power dissipation of 250 mW and a junction temperature rating up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC856A,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC856A,215
65 V, 100 mA PNP general-purpose transistors BC856A,215
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856 SOT23 TO-236AB BC846 BC856A BC846A BC856B BC846B BC857 BC847 BC857A BC847A BC857B BC847B BC857C BC847C BC858B BC848B Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Applications General-purpose switching and amplification

PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856

SOT23

TO-236AB

BC846

BC856A

BC846A

BC856B

BC846B

BC857

BC847

BC857A

BC847A

BC857B

BC847B

BC857C

BC847C

BC858B

BC848B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC856A,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856A,215 - 1022478-BC856A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856A,215
1022478-BC856A,215
TRANSISTORS - Transistors (BJT) - Single - BC856A,215 1022478-BC856A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022478-BC856A,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 125 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022478-BC856A,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
Singapore, Singapore
Automotive 65V 0.1A 250mW Bipolar Transistor
276-BC856A,215
Automotive 65V 0.1A 250mW Bipolar Transistor 276-BC856A,215
Trans GP BJT PNP 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC856A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856A,215 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 65V 0.1A 250mW Automotive 3-Pin SOT-23 T/R Product overview: BC856A,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 250mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 250mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856A,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4242-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4242-6-ND
Single Bipolar Transistors 1727-4242-6-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4242-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4242-2-ND
Single Bipolar Transistors 1727-4242-2-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4242-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4242-1-ND
Single Bipolar Transistors 1727-4242-1-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3 - 554-BC856A,215 - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3
554-BC856A,215
NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3 554-BC856A,215
NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3

NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC856A,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC856A,215
65V 250mW 125@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

65V 250mW 125@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Trans, Pnp, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 93T1448 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia
93T1448
Trans, Pnp, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia 93T1448
TRANS, PNP, 65V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, PNP, 65V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia - 04X4852 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia
04X4852
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia 04X4852
Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -65 V, 100 MHz, 250 mW, -100 mA, 125 RoHS Compliant: Yes

Supplier's Site
Transistors - BC856A,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC856A,215
Transistors BC856A,215
TRANSISTOR PNP 65V 100MA SOT23

TRANSISTOR PNP 65V 100MA SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856A,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856A,215
TRANS PNP 65V 0.1A TO236AB

TRANS PNP 65V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC856A,215 BC856A,215 1022478-BC856A,215 276-BC856A,215 1727-4242-6-ND 554-BC856A,215 BC856A,215 93T1448 04X4852 BC856A,215 BC856A,215
Product Name 65 V, 100 mA PNP general-purpose transistors TRANSISTORS - Transistors (BJT) - Single - BC856A,215 Automotive 65V 0.1A 250mW Bipolar Transistor Single Bipolar Transistors NEXPERIA - BC856A,215 - TRANSISTOR, PNP, -65V, -100MA, SOT-23-3 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Trans, Pnp, 65V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -65 V, 100 Mhz, 250 Mw, -100 Ma, 125 Rohs Compliant Nexperia Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 65 volts 65 volts
PD 250 milliwatts 250 milliwatts
hfe 475 125
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
20 V, 2 A PNP medium power transistors - BC69PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
4 suppliers