Nexperia B.V. NPN general purpose transistor BC850B,235

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The DC current gain ranges from 200 to 450 at a collector current of 2 mA and collector-emitter voltage of 5 V.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 45 V and a maximum collector current of 100 mA. It is AEC-Q101 qualified for automotive applications and has a maximum power dissipation of 250 mW at 25 °C ambient temperature. The DC current gain ranges from 200 to 450 at a collector current of 2 mA and collector-emitter voltage of 5 V.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC850B,235 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC850B,235
NPN general purpose transistor BC850B,235
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC860B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC850B,235 - 1022469-BC850B,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC850B,235
1022469-BC850B,235
TRANSISTORS - Transistors (BJT) - Single - BC850B,235 1022469-BC850B,235
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022469-BC850B,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022469-BC850B,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-8488-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8488-1-ND
Single Bipolar Transistors 1727-8488-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8488-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8488-6-ND
Single Bipolar Transistors 1727-8488-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-8488-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8488-2-ND
Single Bipolar Transistors 1727-8488-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC850B,235
Bipolar Transistor 276-BC850B,235
BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850B,235 can be used for catalog matching and distributor lookup.

BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850B,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6425 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6425
Transistor, Bipolar Rohs Compliant Nexperia 28AK6425
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850B,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850B,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850B,235
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC850B,235 1022469-BC850B,235 1727-8488-1-ND 276-BC850B,235 28AK6425 BC850B,235
Product Name NPN general purpose transistor TRANSISTORS - Transistors (BJT) - Single - BC850B,235 Single Bipolar Transistors Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers