Nexperia B.V. 65 V, 100 mA NPN general-purpose transistor BC846BQCZ

Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQC SOT8009 MO-340CA BC856AQC BC846BQC BC856BQC Features and benefits High power dissipation capability High voltage (max. 65 V) Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Description
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQC SOT8009 MO-340CA BC856AQC BC846BQC BC856BQC Features and benefits High power dissipation capability High voltage (max. 65 V) Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.48 mm in height, rated for a collector-emitter voltage of 65 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA for pulses up to 1 ms. It is AEC-Q101 qualified and suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks, measuring 1.4 mm x 1.2 mm x 0.48 mm and 0.48 mm in height, rated for a collector-emitter voltage of 65 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA for pulses up to 1 ms. It is AEC-Q101 qualified and suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistor
BC846BQCZ
65 V, 100 mA NPN general-purpose transistor BC846BQCZ
NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - Package - PNP complement: Nexperia - JEDEC BC846AQC SOT8009 MO-340CA BC856AQC BC846BQC BC856BQC Features and benefits High power dissipation capability High voltage (max. 65 V) Suitable for Automatic Optical Inspection (AOI) of solder joint Smaller footprint compared to conventional leaded SMD packages Low package height of 0.5 mm Applications General-purpose switching and amplification Space restricted applications

NPN general-purpose transistor in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

-

JEDEC

BC846AQC

SOT8009

MO-340CA

BC856AQC

BC846BQC

BC856BQC

Features and benefits

  • High power dissipation capability
  • High voltage (max. 65 V)
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Smaller footprint compared to conventional leaded SMD packages
  • Low package height of 0.5 mm

Applications

  • General-purpose switching and amplification
  • Space restricted applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC846BQCZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQCZDKR-ND
Single Bipolar Transistors 1727-BC846BQCZDKR-ND
Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846BQCZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQCZTR-ND
Single Bipolar Transistors 1727-BC846BQCZTR-ND
Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC846BQCZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC846BQCZCT-ND
Single Bipolar Transistors 1727-BC846BQCZCT-ND
Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Bipolar (BJT) Transistor 65V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BQCZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BQCZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BQCZ
TRANS 65V 0.1A DFN1412D-3

TRANS 65V 0.1A DFN1412D-3

Supplier's Site
Bipolar Transistor, Npn, 65V, Dfn1412D Rohs Compliant Nexperia - 38AJ3417 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V, Dfn1412D Rohs Compliant Nexperia
38AJ3417
Bipolar Transistor, Npn, 65V, Dfn1412D Rohs Compliant Nexperia 38AJ3417
BIPOLAR TRANSISTOR, NPN, 65V, DFN1412D ROHS COMPLIANT: YES

BIPOLAR TRANSISTOR, NPN, 65V, DFN1412D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846BQCZ 1727-BC846BQCZDKR-ND BC846BQCZ 38AJ3417
Product Name 65 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 65V, Dfn1412D Rohs Compliant Nexperia
Package Type SOT8009 SOT8009 3-XDFN Exposed Pad DFN1412D-3 TO-3
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
PD 360 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
30 V, 100 mA NPN general-purpose transistor - BC848B,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 30 volts
View Details
9 suppliers
Bipolar Transistor Arrays - BC846S/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
PNP general purpose transistor - 2PB1219AS,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
6 suppliers