Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847AW-QF

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with DC current gain between 110 and 220 for the BC847AW-Q variant. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a SOT323 (SC-70) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 100 mA collector current, with DC current gain between 110 and 220 for the BC847AW-Q variant. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847AW-QF
45 V, 100 mA NPN general-purpose transistors BC847AW-QF
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W-Q SOT323 SC-70 BC857W-Q BC847AW-Q BC857AW-Q BC847BW-Q BC857BW-Q BC847CW-Q BC857CW-Q 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W-Q

SOT323

SC-70

BC857W-Q

BC847AW-Q

BC857AW-Q

BC847BW-Q

BC857BW-Q

BC847CW-Q

BC857CW-Q


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847AW-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847AW-QFTR-ND
Single Bipolar Transistors 1727-BC847AW-QFTR-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847AW-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847AW-QFDKR-ND
Single Bipolar Transistors 1727-BC847AW-QFDKR-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847AW-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847AW-QFCT-ND
Single Bipolar Transistors 1727-BC847AW-QFCT-ND
TRANS NPN 45V 0.1A SOT-323

TRANS NPN 45V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC847AW-QF 1727-BC847AW-QFTR-ND
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps
VCEO 45 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data