NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 500 mA collector current. The device supports peak collector current of 1 A in single pulses, with a total power dissipation of up to 250 mW under standard mounting conditions. It is AEC-Q101 qualified and available in two gain selections; the BC816-25 variant provides a DC current gain of 160 to 400 at 100 mA collector current. Thermal resistance from junction to ambient is 363 K/W when mounted on a PCB with a 1 cm collector pad. The part is suitable for general switching and amplification in automotive board networks.
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement:
Nexperia
-
JEDEC
BC816-16
SOT23
TO-236AB
BC806-16
BC816-25
SOT23
TO-236AB
BC806-25
Features and benefits
Applications
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
Bipolar (BJT) Transistor
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
BC816-25/SOT23/TO-23
BC816-25/SOT23/TO-23
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC816-25R | 1727-BC816-25RTR-ND | BC816-25R | 28AK6363 | BC816-25R | BC816-25R |
| Product Name | 80 V, 500 mA NPN general-purpose transistors | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Transistor Grade / Operating Range | Automotive | Automotive | ||||
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 | TO-3 | AEC-Q101 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| PD | 250 milliwatts |