Nexperia B.V. 30 V, 100 mA NPN general-purpose transistor BC848W,135

Description
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: BC858W Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: BC858W Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, designed for switching and amplification applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a total power dissipation of 200 mW. The device is AEC-Q101 qualified and has a junction temperature rating up to 150 °C. The DC current gain ranges from 110 to 800 at V_CE = 5 V and I_C = 2 mA. The PNP complement is BC858W.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, designed for switching and amplification applications. It has a collector-emitter voltage rating of 30 V, a collector current of 100 mA, and a total power dissipation of 200 mW. The device is AEC-Q101 qualified and has a junction temperature rating up to 150 °C. The DC current gain ranges from 110 to 800 at V_CE = 5 V and I_C = 2 mA. The PNP complement is BC858W.

Suppliers

Company
Product
Description
Supplier Links
30 V, 100 mA NPN general-purpose transistor - BC848W,135 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 100 mA NPN general-purpose transistor
BC848W,135
30 V, 100 mA NPN general-purpose transistor BC848W,135
NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: BC858W Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

PNP complement: BC858W

Features and benefits

  • General-purpose transistor
  • SMD plastic package
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC848W,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC848W,135CT-ND
Single Bipolar Transistors 1727-BC848W,135CT-ND
TRANS NPN 30V 0.1A SOT-323

TRANS NPN 30V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC848W,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC848W,135TR-ND
Single Bipolar Transistors 1727-BC848W,135TR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC848W,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC848W,135DKR-ND
Single Bipolar Transistors 1727-BC848W,135DKR-ND
TRANS NPN 30V 0.1A SOT-323

TRANS NPN 30V 0.1A SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848W,135 - 1022465-BC848W,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848W,135
1022465-BC848W,135
TRANSISTORS - Transistors (BJT) - Single - BC848W,135 1022465-BC848W,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022465-BC848W,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022465-BC848W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30 V 100 mA Bipolar Transistor
276-BC848W,135
30 V 100 mA Bipolar Transistor 276-BC848W,135
BC848 series - 30 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC848W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848W,135 can be used for catalog matching and distributor lookup.

BC848 series - 30 V, 100 mA NPN general-purpose transistors SC-70 3-Pin Product overview: BC848W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848W,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6420 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6420
Transistor, Bipolar Rohs Compliant Nexperia 28AK6420
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848W,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848W,135
TRANS NPN 30V 0.1A SOT323

TRANS NPN 30V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC848W,135 1727-BC848W,135CT-ND 1022465-BC848W,135 276-BC848W,135 28AK6420 BC848W,135
Product Name 30 V, 100 mA NPN general-purpose transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848W,135 30 V 100 mA Bipolar Transistor Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 TO-3 AEC-Q101
IC(max) 100 milliamps 100 milliamps
VCEO 30 volts 30 volts
PD 200 milliwatts
hfe 800
Unlock Full Specs
to access all available technical data