Nexperia B.V. 50 V, 100 mA NPN general-purpose transistors 2PD601ASL-Q/GR

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Rated for a collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA. The device has a DC current gain range of 290 to 460 at V_CE = 10 V and I_C = 2 mA, and a collector-emitter saturation voltage of up to 250 mV at I_C = 100 mA and I_B = 10 mA. It is qualified to AEC-Q101 for automotive applications and operates from -55 °C to 150 °C ambient temperature. Total power dissipation is 250 mW at 25 °C ambient with a standard PCB footprint.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Rated for a collector-emitter voltage of 50 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA. The device has a DC current gain range of 290 to 460 at V_CE = 10 V and I_C = 2 mA, and a collector-emitter saturation voltage of up to 250 mV at I_C = 100 mA and I_B = 10 mA. It is qualified to AEC-Q101 for automotive applications and operates from -55 °C to 150 °C ambient temperature. Total power dissipation is 250 mW at 25 °C ambient with a standard PCB footprint.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN general-purpose transistors
2PD601ASL-Q/GR
50 V, 100 mA NPN general-purpose transistors 2PD601ASL-Q/GR
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Two current gain selections Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • General-purpose transistors
  • Two current gain selections
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Bipolar RF Transistors
Product Number 2PD601ASL-Q/GR
Product Name 50 V, 100 mA NPN general-purpose transistors
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
Unlock Full Specs
to access all available technical data