Nexperia B.V. 20 V, 2 A PNP low VCEsat transistor PBSS5220T,215

Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a maximum collector-emitter voltage of -20 V and a continuous collector current of -2 A, with a peak collector current of -3 A for pulses up to 1 ms. It has a collector-emitter saturation voltage of -250 mV at -2 A collector current and -100 mA base current, and a saturation resistance of 113 mΩ under specified pulsed conditions. Operating junction temperature ranges from -65 °C to 150 °C. The device is not automotive qualified and meets IEC 60134 absolute maximum ratings.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a maximum collector-emitter voltage of -20 V and a continuous collector current of -2 A, with a peak collector current of -3 A for pulses up to 1 ms. It has a collector-emitter saturation voltage of -250 mV at -2 A collector current and -100 mA base current, and a saturation resistance of 113 mΩ under specified pulsed conditions. Operating junction temperature ranges from -65 °C to 150 °C. The device is not automotive qualified and meets IEC 60134 absolute maximum ratings.

Suppliers

Company
Product
Description
Supplier Links
20 V, 2 A PNP low VCEsat transistor - PBSS5220T,215 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 2 A PNP low VCEsat transistor
PBSS5220T,215
20 V, 2 A PNP low VCEsat transistor PBSS5220T,215
PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Applications DC-to-DC conversion Supply line switching Battery charger LCD backlighting Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation

Applications

  • DC-to-DC conversion
  • Supply line switching
  • Battery charger
  • LCD backlighting
  • Driver in low supply voltage applications (e.g. lamps and LEDs)
  • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Singapore, Singapore
20 V 2 A Bipolar Transistor
276-PBSS5220T,215
20 V 2 A Bipolar Transistor 276-PBSS5220T,215
PBSS5220T - 20 V, 2 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5220T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220T,215 can be used for catalog matching and distributor lookup.

PBSS5220T - 20 V, 2 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5220T,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220T,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PBSS5220T,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 2A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5118-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5118-1-ND
Single Bipolar Transistors 1727-5118-1-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5118-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5118-6-ND
Single Bipolar Transistors 1727-5118-6-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5118-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5118-2-ND
Single Bipolar Transistors 1727-5118-2-ND
Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 20V 2A 100MHz 480mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5220T,215 - 1086506-PBSS5220T,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5220T,215
1086506-PBSS5220T,215
TRANSISTORS - Transistors (BJT) - Single - PBSS5220T,215 1086506-PBSS5220T,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086506-PBSS5220T,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 225mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 2V Maximum Power Dissipation: 480mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086506-PBSS5220T,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 225mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 2V
Maximum Power Dissipation: 480mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, 20 V, 300 Mw, 2 A, 225 Rohs Compliant Nexperia - 38K6412 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, 20 V, 300 Mw, 2 A, 225 Rohs Compliant Nexperia
38K6412
Bipolar (Bjt) Single Transistor, Pnp, 20 V, 300 Mw, 2 A, 225 Rohs Compliant Nexperia 38K6412
Bipolar (BJT) Single Transistor, PNP, 20 V, 300 mW, 2 A, 225 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, 20 V, 300 mW, 2 A, 225 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5220T,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5220T,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5220T,215
TRANS PNP 20V 2A TO236AB

TRANS PNP 20V 2A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5220T,215 276-PBSS5220T,215 PBSS5220T,215 1727-5118-1-ND 1086506-PBSS5220T,215 38K6412 PBSS5220T,215
Product Name 20 V, 2 A PNP low VCEsat transistor 20 V 2 A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS5220T,215 Bipolar (Bjt) Single Transistor, Pnp, 20 V, 300 Mw, 2 A, 225 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) TO-3 TO-236AB
Unlock Full Specs
to access all available technical data

Similar Products

 - BC846S/DG/B4X - Rochester Electronics
Specs
Polarity NPN
Package Type SOT363
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers