PNP resistor-equipped transistor with built-in bias resistor R1 = 4.7 kΩ and R2 open, in a SOT23 package, designed for general purpose switching and amplification, with a collector-emitter voltage rating of -50 V and an output current rating of -100 mA.
PNP Resistor-Equipped Transistor (RET) in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143TT
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087187-PDTA143TT,21
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
PDTA143T series - PNP resistor-equipped transistors; R1 = 4.7 kOhm, R2 = open TO-236 3-Pin Product overview: PDTA143TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 4.7 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143TT,215 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB
Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 250 mW, 100 mA, 200 RoHS Compliant: Yes
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PDTA143TT,215 | PDTA143TT,215 | 1087187-PDTA143TT,215 | 292-PDTA143TT,215 | 1727-PDTA143TT,215TR-ND | 93X4564 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = open | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143TT,215 | 4.7 kOhm Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 250 Mw, 100 Ma, 200 Rohs Compliant Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT3; TO-236AB (SOT23) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 |