Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847A,235

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The BC847A variant has a DC current gain (hFE) range of 110 to 220 at VCE = 5 V and IC = 2 mA, and a collector-emitter saturation voltage of up to 200 mV at IC = 10 mA and IB = 0.5 mA. The base-emitter saturation voltage is up to 700 mV under the same conditions. The device meets IEC 60134 for limiting values and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification in a SOT23 (TO-236AB) surface-mounted plastic package, with a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. The BC847A variant has a DC current gain (hFE) range of 110 to 220 at VCE = 5 V and IC = 2 mA, and a collector-emitter saturation voltage of up to 200 mV at IC = 10 mA and IB = 0.5 mA. The base-emitter saturation voltage is up to 700 mV under the same conditions. The device meets IEC 60134 for limiting values and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847A,235 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847A,235
45 V, 100 mA NPN general-purpose transistors BC847A,235
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

-

JEDEC

BC847

SOT23

-

TO-236AB

BC857

BC847A

BC857A

BC847B

BC857B

BC847C

BC857C


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC847A,235DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847A,235DKR-ND
Single Bipolar Transistors 1727-BC847A,235DKR-ND
TRANS NPN 45V 0.1A TO-236AB

TRANS NPN 45V 0.1A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847A,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847A,235TR-ND
Single Bipolar Transistors 1727-BC847A,235TR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC847A,235CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC847A,235CT-ND
Single Bipolar Transistors 1727-BC847A,235CT-ND
TRANS NPN 45V 0.1A TO-236AB

TRANS NPN 45V 0.1A TO-236AB

Buy Now Datasheet
Singapore, Singapore
45 V 100 mA Bipolar Transistor
276-BC847A,235
45 V 100 mA Bipolar Transistor 276-BC847A,235
BC847 series - 45 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC847A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A,235 can be used for catalog matching and distributor lookup.

BC847 series - 45 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC847A,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC847A,235 1727-BC847A,235DKR-ND 276-BC847A,235
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors 45 V 100 mA Bipolar Transistor
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
VCEO 45 volts
Unlock Full Specs
to access all available technical data