Nexperia B.V. 65 V, 100 mA NPN general-purpose transistors BC846B,215

Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for general-purpose switching and amplification, available in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. The BC846B variant features a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA. Maximum power dissipation is 250 mW at 25 ℃, and thermal resistance from junction to ambient is 500 K/W. The device complies with IEC 60134 for absolute maximum ratings and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for general-purpose switching and amplification, available in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. The BC846B variant features a DC current gain (hFE) ranging from 200 to 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA. Maximum power dissipation is 250 mW at 25 ℃, and thermal resistance from junction to ambient is 500 K/W. The device complies with IEC 60134 for absolute maximum ratings and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN general-purpose transistors - BC846B,215 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN general-purpose transistors
BC846B,215
65 V, 100 mA NPN general-purpose transistors BC846B,215
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement Nexperia - JEDEC BC846 SOT23 TO-236AB BC856 BC846A BC856A BC846B BC856B Features and benefits General-purpose transistors SMD plastic package Two different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement

Nexperia

-

JEDEC

BC846

SOT23

TO-236AB

BC856

BC846A

BC856A

BC846B

BC856B

Features and benefits

  • General-purpose transistors
  • SMD plastic package
  • Two different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846B,215 - 863617-BC846B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846B,215
863617-BC846B,215
TRANSISTORS - Transistors (BJT) - Single - BC846B,215 863617-BC846B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 863617-BC846B,215 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC846 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-2920-6, 568-1632-1, 568-1632-2, BC846B T/R, 568-1632-6-ND, 568-1632-1-ND, 568-1632-2-ND, 1727-2920-1, 933589560215, 1727-2920-2, 568-1632-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 863617-BC846B,215
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC846
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-2920-6, 568-1632-1, 568-1632-2, BC846B T/R, 568-1632-6-ND, 568-1632-1-ND, 568-1632-2-ND, 1727-2920-1, 933589560215, 1727-2920-2, 568-1632-6

Buy Now Datasheet
Singapore, Singapore
65V 0.1A SOT-23 Bipolar Transistor
276-BC846B,215
65V 0.1A SOT-23 Bipolar Transistor 276-BC846B,215
NPN BJT Transistor, 65V, 0.1A, SOT-23, 3-Pin Product overview: BC846B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B,215 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 65V, 0.1A, SOT-23, 3-Pin Product overview: BC846B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 4367925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4367925
Bipolar Transistors 4367925
Nexperia BC846B,215 Transistor

Nexperia BC846B,215 Transistor

Supplier's Site
Bipolar Transistors - 1035677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1035677
Bipolar Transistors 1035677
Nexperia BC846B,215 Transistor

Nexperia BC846B,215 Transistor

Supplier's Site
Bipolar Transistors - 4367925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4367925P
Bipolar Transistors 4367925P
Nexperia BC846B,215 Transistor

Nexperia BC846B,215 Transistor

Supplier's Site
Single Bipolar Transistors - 1727-2920-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2920-6-ND
Single Bipolar Transistors 1727-2920-6-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2920-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2920-1-ND
Single Bipolar Transistors 1727-2920-1-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2920-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2920-2-ND
Single Bipolar Transistors 1727-2920-2-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - BC846B,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846B,215
Single Bipolar Transistors BC846B,215
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site Datasheet
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 11N8498 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
11N8498
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 11N8498
TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 97W1872 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
97W1872
Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 97W1872
TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 65V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846B,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846B,215
65V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

65V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846B,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846B,215
TRANS NPN 65V 0.1A TO236AB

TRANS NPN 65V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846B,215 863617-BC846B,215 276-BC846B,215 4367925 4367925P 1727-2920-6-ND BC846B,215 11N8498 BC846B,215 BC846B,215
Product Name 65 V, 100 mA NPN general-purpose transistors TRANSISTORS - Transistors (BJT) - Single - BC846B,215 65V 0.1A SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Single Bipolar Transistors Trans, Npn, 65V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB SOT23; Sot-23 (to-236ab) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 965772-BC847BPN/ZLF - Win Source Electronics
Specs
Polarity NPN; PNP
Package Type SOT3
IC(max) 100 milliamps
View Details
4 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers