NPN general-purpose transistors in a SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, rated for 65 V collector-emitter voltage and 100 mA collector current, with a DC current gain range of 200 to 450 for the BC846BW-Q variant. Qualified to AEC-Q101 for automotive applications. Thermal resistance from junction to ambient is 625 K/W in free air. Maximum power dissipation is 200 mW at 25 °C ambient temperature. Junction and storage temperatures range from -65 °C to 150 °C.
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC846W-Q
SOT323
SC-70
BC856W-Q
BC846AW-Q
BC856AW-Q
BC846BW-Q
BC856BW-Q
Features and benefits
Applications
TRANS NPN 65V 0.1A SOT-323
TRANS NPN 65V 0.1A SOT-323
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 200mW Surface Mount SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC846BW-QF | 1727-BC846BW-QFCT-ND |
| Product Name | 65 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |
| IC(max) | 100 milliamps | |
| VCEO | 65 volts | |
| PD | 200 milliwatts |