NPN double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, containing two separate transistors for reduced component count and board space. Each transistor has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a total power dissipation of 220 mW per transistor. The device is rated for a maximum junction temperature of 150 °C and operates within an ambient temperature range of -65 °C to 150 °C. DC current gain ranges from 110 to unspecified upper limit at 5 V collector-emitter voltage and 2 mA collector current. The package has a footprint designed for reflow and wave soldering on FR4 PCBs with 35 µm copper traces. No automotive qualification or safety certifications are stated.
NPN double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022428-BC846S,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
BC846S - NPN general purpose double transistor TSSOP 6-Pin Product overview: BC846S,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846S,115 can be used for catalog matching and distributor lookup.
TRANS 2NPN 65V 0.1A 6TSSOP
Bipolar (BJT) Single Transistor, NPN, 65 V, 100 MHz, 200 mW, 100 mA, 110 RoHS Compliant: Yes
TRANS, NPN, 65V, 0.1A, 150DEG C, 0.2W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; DC Collector Current:100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:110hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
65V 300mW 110@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
TRANS 2NPN 65V 0.1A 6TSSOP
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846S,115 | 1022428-BC846S,115 | 1727-6189-1-ND | 277-BC846S,115 | BC846S,115 | 93X3916 | 87W9081 | BC846S,115 | BC846S,115 |
| Product Name | NPN general purpose double transistor | TRANSISTORS - Transistors (BJT) - Arrays - BC846S,115 | Bipolar Transistor Arrays | TSSOP Bipolar Transistor | Bipolar Transistor Arrays | Bipolar (Bjt) Single Transistor, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 110 Rohs Compliant Nexperia | Trans, Npn, 65V, 0.1A, 150Deg C, 0.2W; Transistor Polarity Nexperia | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363-3 SOT363-3 | SOT3; 6-TSSOP, SC-88 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | TO-3 | |||
| Polarity | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | NPN | NPN | NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 65 volts | 65 volts | 65 volts | ||||||
| Operating Frequency | 100 MHz |