PNP transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PIMT1 - PNP general purpose double transistor TSOP 6-Pin Product overview: PIMT1,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PIMT1,115 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 2-Element, PNP, Silicon
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 600mW Surface Mount 6-TSOP
TRANS 2PNP 40V 0.1A 6TSOP
BIPOLAR ARRAY, DUAL PNP, 40V, 0.1A, SC74 ROHS COMPLIANT: YES
TRANS 2PNP 40V 0.1A 6TSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PIMT1,115 | 277-PIMT1,115 | PIMT1,115 | 1727-1729-1-ND | PIMT1,115 | 74AH1106 | PIMT1,115 |
| Product Name | PNP general purpose double transistor | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual Pnp, 40V, 0.1A, Sc74 Rohs Compliant Nexperia | Bipolar Transistor Arrays | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | 6-TSOP | TO-3 | SC-74, SOT-457 | |
| Polarity | PNP | PNP | PNP | 2 PNP (Dual); PNP | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps |