Nexperia B.V. 45 V, 500 mA NPN general-purpose transistors BC817K-40-QR

Description
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia BC817K-16-Q SOT23 BC807K-16-Q BC817K-25-Q BC807K-25-Q BC817K-40-Q BC807K-40-Q Features and benefits Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia BC817K-16-Q SOT23 BC807K-16-Q BC817K-25-Q BC807K-25-Q BC817K-40-Q BC807K-40-Q Features and benefits Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A. The BC817K-40-Q variant offers a DC current gain range of 250 to 600 at 1 V and 100 mA, with a collector-emitter saturation voltage of up to 700 mV and a base-emitter saturation voltage of up to 1.2 V at 500 mA collector current and 50 mA base current. The device is qualified to AEC-Q101 for automotive applications and supports a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors in a small SOT23 surface-mounted plastic package, rated for 45 V collector-emitter voltage and 500 mA continuous collector current, with a peak collector current of 1 A. The BC817K-40-Q variant offers a DC current gain range of 250 to 600 at 1 V and 100 mA, with a collector-emitter saturation voltage of up to 700 mV and a base-emitter saturation voltage of up to 1.2 V at 500 mA collector current and 50 mA base current. The device is qualified to AEC-Q101 for automotive applications and supports a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
45 V, 500 mA NPN general-purpose transistors - BC817K-40-QR - Nexperia B.V.
Nijmegen, Netherlands
45 V, 500 mA NPN general-purpose transistors
BC817K-40-QR
45 V, 500 mA NPN general-purpose transistors BC817K-40-QR
NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP complement: Nexperia BC817K-16-Q SOT23 BC807K-16-Q BC817K-25-Q BC807K-25-Q BC817K-40-Q BC807K-40-Q Features and benefits Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP complement:

Nexperia

BC817K-16-Q

SOT23

BC807K-16-Q

BC817K-25-Q

BC807K-25-Q

BC817K-40-Q

BC807K-40-Q

Features and benefits

  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC817K-40-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40-QRDKR-ND
Single Bipolar Transistors 1727-BC817K-40-QRDKR-ND
BC817K-40-Q/SOT23/TO -236AB

BC817K-40-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40-QRTR-ND
Single Bipolar Transistors 1727-BC817K-40-QRTR-ND
BC817K-40-Q/SOT23/TO -236AB

BC817K-40-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC817K-40-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC817K-40-QRCT-ND
Single Bipolar Transistors 1727-BC817K-40-QRCT-ND
BC817K-40-Q/SOT23/TO -236AB

BC817K-40-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC817K-40-QR 1727-BC817K-40-QRDKR-ND
Product Name 45 V, 500 mA NPN general-purpose transistors Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
VCEO 45 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers