Nexperia B.V. 30 V, 100 mA NPN general-purpose transistor BC848B,215

Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Collector-emitter voltage is rated at 30 V, collector current at 100 mA, and total power dissipation at 250 mW. Junction temperature ranges from -65 °C to 150 °C. The device is AEC-Q101 qualified and has a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA. Thermal resistance from junction to ambient is 500 K/W.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Collector-emitter voltage is rated at 30 V, collector current at 100 mA, and total power dissipation at 250 mW. Junction temperature ranges from -65 °C to 150 °C. The device is AEC-Q101 qualified and has a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA. Thermal resistance from junction to ambient is 500 K/W.

Suppliers

Company
Product
Description
Supplier Links
30 V, 100 mA NPN general-purpose transistor - BC848B,215 - Nexperia B.V.
Nijmegen, Netherlands
30 V, 100 mA NPN general-purpose transistor
BC848B,215
30 V, 100 mA NPN general-purpose transistor BC848B,215
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC858B Features and benefits General-purpose transistor SMD plastic package AEC-Q101 qualified Applications General-purpose switching and amplification

NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC858B

Features and benefits

  • General-purpose transistor
  • SMD plastic package
  • AEC-Q101 qualified

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistors - 7258528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258528
Bipolar Transistors 7258528
Transistor NPN 0.1A 30V SOT23

Transistor NPN 0.1A 30V SOT23

Supplier's Site
Bipolar Transistors - 1660497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1660497
Bipolar Transistors 1660497
Transistor NPN 0.1A 30V SOT23

Transistor NPN 0.1A 30V SOT23

Supplier's Site
Singapore, Singapore
30 V 100 mA Bipolar Transistor
276-BC848B,215
30 V 100 mA Bipolar Transistor 276-BC848B,215
BC848 series - 30 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC848B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B,215 can be used for catalog matching and distributor lookup.

BC848 series - 30 V, 100 mA NPN general-purpose transistors TO-236 3-Pin Product overview: BC848B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 V, 100 mA. Search-friendly keywords include transistor, BJT, switching, amplification, 30 V, 100 mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4241-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4241-1-ND
Single Bipolar Transistors 1727-4241-1-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4241-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4241-2-ND
Single Bipolar Transistors 1727-4241-2-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4241-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4241-6-ND
Single Bipolar Transistors 1727-4241-6-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848B,215 - 912939-BC848B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848B,215
912939-BC848B,215
TRANSISTORS - Transistors (BJT) - Single - BC848B,215 912939-BC848B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912939-BC848B,215 Series: Automotive, AEC-Q101 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 250 mW Surface Mount TO-236AB Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BC848 Categories: Discrete Semiconductor Products Case / Package: TO-236AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 568-4868-2-ND, BC848B T/R, 568-4868-1-ND, 568-4868-1, 568-4868-2, 568-4868-6, BC848B215, 1727-4241-1, 933589630215, 568-4868-6-ND, 1727-4241-2, BC848B T/R-ND, BC848B,215-ND, 1727-4241-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912939-BC848B,215
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 250 mW Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC848
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 568-4868-2-ND, BC848B T/R, 568-4868-1-ND, 568-4868-1, 568-4868-2, 568-4868-6, BC848B215, 1727-4241-1, 933589630215, 568-4868-6-ND, 1727-4241-2, BC848B T/R-ND, BC848B,215-ND, 1727-4241-6

Buy Now Datasheet
Transistors - BC848B,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC848B,215
Transistors BC848B,215
TRANSISTOR NPN 30V 100MA SOT23

TRANSISTOR NPN 30V 100MA SOT23

Supplier's Site
Trans, Npn, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia - 67T1015 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia
67T1015
Trans, Npn, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia 67T1015
TRANS, NPN, 30V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 30V, 0.1A, 150DEG C, 0.25W; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 200 Rohs Compliant Nexperia - 97W1882 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 200 Rohs Compliant Nexperia
97W1882
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 200 Rohs Compliant Nexperia 97W1882
Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC848B,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC848B,215
30V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

30V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848B,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848B,215
TRANS NPN 30V 0.1A TO236AB

TRANS NPN 30V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC848B,215 7258528 276-BC848B,215 1727-4241-1-ND 912939-BC848B,215 BC848B,215 67T1015 97W1882 BC848B,215 BC848B,215
Product Name 30 V, 100 mA NPN general-purpose transistor Bipolar Transistors 30 V 100 mA Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848B,215 Transistors Trans, Npn, 30V, 0.1A, 150Deg C, 0.25W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 200 Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23; Sot-23 (to-236ab) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 SOT23 AEC-Q101
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846S/DG/B2F-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
6 suppliers