Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847B,215

Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification, housed in a SOT23 (TO-236AB) surface-mount package measuring 2.9 mm by 1.3 mm by 1 mm, with a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. The BC847B variant provides a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It operates from -65 °C to 150 °C and meets IEC 60134 for limiting values. The device is not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors for switching and amplification, housed in a SOT23 (TO-236AB) surface-mount package measuring 2.9 mm by 1.3 mm by 1 mm, with a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. The BC847B variant provides a DC current gain (hFE) between 200 and 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It operates from -65 °C to 150 °C and meets IEC 60134 for limiting values. The device is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847B,215 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847B,215
45 V, 100 mA NPN general-purpose transistors BC847B,215
NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA - JEDEC BC847 SOT23 - TO-236AB BC857 BC847A BC857A BC847B BC857B BC847C BC857C 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

-

JEDEC

BC847

SOT23

-

TO-236AB

BC857

BC847A

BC857A

BC847B

BC857B

BC847C

BC857C


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2921-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2921-1-ND
Single Bipolar Transistors 1727-2921-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2921-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2921-2-ND
Single Bipolar Transistors 1727-2921-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-2921-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2921-6-ND
Single Bipolar Transistors 1727-2921-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847B,215 - 1022440-BC847B,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847B,215
1022440-BC847B,215
TRANSISTORS - Transistors (BJT) - Single - BC847B,215 1022440-BC847B,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022440-BC847B,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022440-BC847B,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BC847B,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
45V 100mA Bipolar Transistor
276-BC847B,215
45V 100mA Bipolar Transistor 276-BC847B,215
NPN BJT Transistor, 45V, 100mA, TO-236 3-Pin Product overview: BC847B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B,215 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, TO-236 3-Pin Product overview: BC847B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 4367947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4367947
Bipolar Transistors 4367947
Nexperia BC847B,215 Transistor

Nexperia BC847B,215 Transistor

Supplier's Site
Bipolar Transistors - 4367947P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
4367947P
Bipolar Transistors 4367947P
Nexperia BC847B,215 Transistor

Nexperia BC847B,215 Transistor

Supplier's Site
Bipolar Transistors - 1242282 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1242282
Bipolar Transistors 1242282
Nexperia BC847B,215 Transistor

Nexperia BC847B,215 Transistor

Supplier's Site
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 97W1876 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
97W1876
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 97W1876
TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia - 78K6892 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia
78K6892
Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia 78K6892
TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 0.25W, TO-236AB; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - BC847B,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847B,215
Single Bipolar Transistors BC847B,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847B,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847B,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847B,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847B,215
45V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847B,215 1727-2921-1-ND 1022440-BC847B,215 BC847B,215 276-BC847B,215 4367947 4367947P 97W1876 BC847B,215 BC847B,215 BC847B,215
Product Name 45 V, 100 mA NPN general-purpose transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847B,215 45V 100mA Bipolar Transistor Bipolar Transistors Bipolar Transistors Trans, Npn, 45V, 0.1A, 0.25W, To-236Ab; Transistor Polarity Nexperia Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) SOT23 SOT23; Sot-23 (to-236ab) SOT23; SOT-23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 AEC-Q101 SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846B/DG/B3,215-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
PNP general-purpose transistor - 2PA1576Q,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
4 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers