BC847BVN is a dual NPN/PNP general purpose transistor in a SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm. Each transistor has a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA for pulses up to 1 ms. Total power dissipation is 300 mW per device. The device features a DC current gain (hFE) of 200 to 450 at VCE = 5 V and IC = 2 mA. Junction temperature ranges from -65 °C to 150 °C. It is not automotive qualified. The package is designed for reflow soldering and occupies reduced PCB area compared to two separate transistors.
NPN/PNP transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
NPN/PNP Transistor,45V,100mA
NPN/PNP Transistor,45V,100mA
BC847BVN - NPN/PNP general purpose transistor SOT 6-Pin Product overview: BC847BVN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVN,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 300mW Surface Mount SOT-666
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 2-Element, NPN and PNP, Silicon
TRANS NPN/PNP 45V 0.1A SOT666
TRANS NPN/PNP 45V 0.1A SOT666
TRANS, NPN/PNP, 45V, 0.1A, 150DEGC, 0.3W; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS, NPN/PNP, 0.1A, 150DEG C, 0.3W; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:300mW; DC Current Gain hFE:200hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
| Nexperia B.V. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | BC847BVN,115 | 508232 | 277-BC847BVN,115 | 1727-4852-1-ND | BC847BVN,115 | BC847BVN,115 | BC847BVN,115 | 37K9410 | 93X3918 |
| Product Name | 45 V, 100 mA NPN/PNP general purpose transistor | Bipolar Transistors | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn/pnp, 45V, 0.1A, 150Degc, 0.3W; Transistor Polarity Nexperia | Trans, Npn/pnp, 0.1A, 150Deg C, 0.3W; Transistor Polarity Nexperia | |
| Package Type | SOT666 SOT666 | Ssmini | SOT-563, SOT-666 | SOT666 | SOT-563, SOT-666 | AEC-Q101 | TO-3 | TO-3 | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 45 volts | 45 volts | 45 volts | ||||||
| PD | 200 milliwatts | ||||||||
| hfe | 450 |