Nexperia B.V. 50 V, 100 mA NPN resistor-equipped transistors PDTC124EQAZ

Description
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Description
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

100 mA NPN Resistor-Equipped Transistor (RET) in a leadless ultra-thin DFN1010D-3 (SOT1215) SMD package with 0.37 mm height, featuring integrated bias resistors of 22 kΩ, 50 V collector-emitter voltage rating, and AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

100 mA NPN Resistor-Equipped Transistor (RET) in a leadless ultra-thin DFN1010D-3 (SOT1215) SMD package with 0.37 mm height, featuring integrated bias resistors of 22 kΩ, 50 V collector-emitter voltage rating, and AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA NPN resistor-equipped transistors - PDTC124EQAZ - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA NPN resistor-equipped transistors
PDTC124EQAZ
50 V, 100 mA NPN resistor-equipped transistors PDTC124EQAZ
100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduced pick and place costs Low package height of 0.37 mm AEC-Q101 qualified Suitable for Automatic Optical Inspection (AOI) of solder joint Applications Digital applications Cost saving alternative for BC847/BC857 series in digital applications Controlling IC inputs Switching loads

100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduced pick and place costs
  • Low package height of 0.37 mm
  • AEC-Q101 qualified
  • Suitable for Automatic Optical Inspection (AOI) of solder joint

Applications

  • Digital applications
  • Cost saving alternative for BC847/BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTC124EQAZ - Rochester Electronics
Newburyport, MA, United States
PDTC124EQA - Small Signal Bipolar Transistor, 0.1A, 50V, NPN

PDTC124EQA - Small Signal Bipolar Transistor, 0.1A, 50V, NPN

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124EQAZCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124EQAZCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124EQAZCT-ND
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124EQAZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124EQAZDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124EQAZDKR-ND
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTC124EQAZTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTC124EQAZTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTC124EQAZTR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 280mW Surface Mount DFN1010D-3

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 230MHz 280mW Surface Mount DFN1010D-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTC124EQAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTC124EQAZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTC124EQAZ
TRANS PREBIAS NPN 50V 0.1A 3DFN

TRANS PREBIAS NPN 50V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
PDTC124EQAZ
Bipolar Transistors - Pre-Biased PDTC124EQAZ
Bipolar Transistors - Pre-Biased PDTC124EQA/DFN1010D- 3/REEL 7

Bipolar Transistors - Pre-Biased PDTC124EQA/DFN1010D-3/REEL 7

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3138 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3138
Rf Transistor Rohs Compliant Nexperia 29AK3138
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number PDTC124EQAZ PDTC124EQAZ 1727-PDTC124EQAZCT-ND PDTC124EQAZ PDTC124EQAZ 29AK3138
Product Name 50 V, 100 mA NPN resistor-equipped transistors Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Rf Transistor Rohs Compliant Nexperia
Package Type SOT1215 SOT1215 SOT1215 3-XDFN Exposed Pad Automotive TO-3
Polarity NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA NPN general-purpose transistors - BC816-16-QVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847AMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
7 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers