NPN medium power transistor in a DFN2020D-3 (SOT1061D) leadless SMD package with exposed heat sink, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It includes two current gain selections: BC54-16PAS-Q has a DC current gain (hFE) of 100 to 250 at VCE = 2 V and IC = 150 mA. Qualified to AEC-Q101 for automotive applications.
NPN medium power transistor series encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads.
Features and benefits
Applications
TRANS NPN 45V 1A DFN2020D-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BC54-16PAS-QX | 1727-BC54-16PAS-QXTR-ND |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT1061D SOT1061D | 3-UDFN Exposed Pad |