Nexperia B.V. 65 V, 100 mA NPN/NPN general-purpose transistor BC846BS,115

Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote
Description
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC846BS is a dual NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a DC current gain ranging from 200 to 450 at 5 V and 2 mA. The device operates with a maximum junction temperature of 150 °C and an ambient temperature range of -55 °C to 150 °C. The package measures 2.2 mm × 1.35 mm, with a 0.65 mm pitch. It meets the IEC 60134 Absolute Maximum Rating System and is non-automotive qualified.

Datasheet Summary
Powered by GS/AI

BC846BS is a dual NPN general-purpose transistor pair in a TSSOP6 (SOT363-3) surface-mounted package, designed for general-purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a DC current gain ranging from 200 to 450 at 5 V and 2 mA. The device operates with a maximum junction temperature of 150 °C and an ambient temperature range of -55 °C to 150 °C. The package measures 2.2 mm × 1.35 mm, with a 0.65 mm pitch. It meets the IEC 60134 Absolute Maximum Rating System and is non-automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA NPN/NPN general-purpose transistor
BC846BS,115
65 V, 100 mA NPN/NPN general-purpose transistor BC846BS,115
NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector capacitance Low collector-emitter saturation voltage Closely matched current gain Reduces number of components and board space No mutual interference between the transistors Applications General-purpose switching and amplification

NPN/NPN general-purpose transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low collector capacitance
  • Low collector-emitter saturation voltage
  • Closely matched current gain
  • Reduces number of components and board space
  • No mutual interference between the transistors

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
 - BC846BS,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, NPN, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC846BS,115 - 1022425-BC846BS,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC846BS,115
1022425-BC846BS,115
TRANSISTORS - Transistors (BJT) - Arrays - BC846BS,115 1022425-BC846BS,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022425-BC846BS,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022425-BC846BS,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65 V 100 mA TSSOP Bipolar Transistor
277-BC846BS,115
65 V 100 mA TSSOP Bipolar Transistor 277-BC846BS,115
BC846BS - 65 V, 100 mA NPN/NPN general-purpose transistor TSSOP 6-Pin Product overview: BC846BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846BS,115 can be used for catalog matching and distributor lookup.

BC846BS - 65 V, 100 mA NPN/NPN general-purpose transistor TSSOP 6-Pin Product overview: BC846BS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65 V, 100 mA, TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, 65 V, 100 mA, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC846BS,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-4847-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4847-6-ND
Bipolar Transistor Arrays 1727-4847-6-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-4847-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4847-2-ND
Bipolar Transistor Arrays 1727-4847-2-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-4847-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-4847-1-ND
Bipolar Transistor Arrays 1727-4847-1-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP

Buy Now Datasheet
Bipolar Transistor Arrays - BC846BS,115 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC846BS,115
Bipolar Transistor Arrays BC846BS,115
TRANS 2NPN 65V 0.1A 6TSSOP

TRANS 2NPN 65V 0.1A 6TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BS,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BS,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BS,115
TRANS 2NPN 65V 0.1A 6TSSOP

TRANS 2NPN 65V 0.1A 6TSSOP

Supplier's Site
Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia - 75T6353 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia
75T6353
Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia 75T6353
TRANSISTOR, NPN, 65V, 100MA, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Product Range:-RoHS Compliant: Yes

TRANSISTOR, NPN, 65V, 100MA, SOT363; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:65V; Transition Frequency ft:100MHz; Power Dissipation Pd:200mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia - 93X3915 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia
93X3915
Bipolar (Bjt) Single Transistor, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia 93X3915
Bipolar (BJT) Single Transistor, NPN, 65 V, 100 MHz, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 65 V, 100 MHz, 200 mW, 100 mA, 200 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846BS,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846BS,115
65V 300mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

65V 300mW 200@2mA,5V 100mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846BS,115 BC846BS,115 1022425-BC846BS,115 277-BC846BS,115 1727-4847-6-ND BC846BS,115 BC846BS,115 75T6353 93X3915 BC846BS,115
Product Name 65 V, 100 mA NPN/NPN general-purpose transistor TRANSISTORS - Transistors (BJT) - Arrays - BC846BS,115 65 V 100 mA TSSOP Bipolar Transistor Bipolar Transistor Arrays Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Npn, 65V, 100Ma, Sot363; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Npn, 65 V, 100 Mhz, 200 Mw, 100 Ma, 200 Rohs Compliant Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Package Type SOT363-3 SOT363-3 SOT363 SOT3; 6-TSSOP, SC-88 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
PD 200 milliwatts 300 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data