Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a hermetically-sealed subminiature SOD68 (DO-34) axial leaded glass package. It has a maximum reverse voltage of 50 V, a maximum average forward current of 200 mA under specified conditions, and a forward voltage of up to 450 mV at 10 mA and 25 °C. The junction temperature rating is up to 125 °C, with thermal resistance from junction to ambient of 320 K/W. The diode is suitable for ultra high-speed switching, voltage clamping, protection circuits, and blocking applications.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a hermetically-sealed subminiature SOD68 (DO-34) package. The diode is suitable for mounting on a 2 E (5.08 mm) pitch.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, Silicon, DO-34
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022203-BAT86,133
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-34
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Diode Schottky 50V 200mA Through Hole DO-34
Diode Schottky 50V 200mA Through Hole DO-34
DIODE SCHOTTKY 50V 200MA DO34
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAT86,133 | BAT86,133 | 1022203-BAT86,133 | 1727-1952-3-ND | BAT86,133 |
| Product Name | Schottky barrier single diode | Diodes, Rectifiers - Single - BAT86,133 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||
| Package | SOD68 SOD68 | SOD68 | DO-34 | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 300 to 0.3000 volts | 0.9000 volts | 0.9000 volts | ||
| IF | 200 mA |