Planar Schottky barrier diode in a SOD523 (SC-79) surface-mounted package measuring 1.2 mm × 0.8 mm × 0.6 mm, designed for ultra high-speed switching, voltage clamping, and low power rectification. It has a maximum reverse voltage of 30 V and a continuous forward current of 200 mA, with a forward voltage of 255 to 300 mV at 10 mA and 25 °C. The junction temperature ranges from -65 °C to 125 °C, and thermal resistance from junction to ambient is 450 K/W. The diode is guarded ring protected and suitable for low current applications in handheld devices.
Planar Schottky barrier diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1010237-1PS79SB31,13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Capacitance @ Vr, F: 25pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934056795135,1PS79SB
Base Product Number: 1PS79SB31
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
DIODE SCHOTTKY 30V 200MA SOD523
DIODE SCHOTTKY 30V 200MA SOD523
1PS79SB31 - Schottky barrier diode SOD 2-Pin Product overview: 1PS79SB31,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB31,135 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SOD523
30V 500mV@200mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1PS79SB31,135 | 1010237-1PS79SB31,135 | 1727-1PS79SB31,135TR-ND | 280-1PS79SB31,135 | 1PS79SB31,135 | 1PS79SB31,135 | 1PS79SB31,135 |
| Product Name | Schottky barrier diode | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Package | SOD-523; SOD523 SOD523 | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523 | SOD-523; SC-79, SOD-523 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| IFSM | 1 amps | ||||||
| IR | 3.00E-5 mA |