Nexperia B.V. Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia BAS40-06W

Description
SCHOTTKY RECTIFIER, 120mA 40V SC-70; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 120mA 40V SC-70; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia
37K9324
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia 37K9324
SCHOTTKY RECTIFIER, 120mA 40V SC-70; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 120mA 40V SC-70; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 37K9324
Product Name Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
45 V, 3 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T030EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - BAS7004SH6327XTSA1 - 103542-BAS7004SH6327XTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 1 volts
View Details
9 suppliers