Nexperia B.V. Diode Arrays 1PS88SB82,165

Description
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1727-1189-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-1189-2-ND
Diode Arrays 1727-1189-2-ND
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 15V TSSOP Diode and Rectifier
286-1PS88SB82,165
Automotive Schottky 15V TSSOP Diode and Rectifier 286-1PS88SB82,165
RF Diode Schottky 15V Automotive 6-Pin TSSOP T/R Product overview: 1PS88SB82,165 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS88SB82,165 can be used for catalog matching and distributor lookup.

RF Diode Schottky 15V Automotive 6-Pin TSSOP T/R Product overview: 1PS88SB82,165 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS88SB82,165 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1PS88SB82,165 - Rochester Electronics
Newburyport, MA, United States
Mixer Diode, Ultra High Frequency, Silicon

Mixer Diode, Ultra High Frequency, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1PS88SB82,165 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS88SB82,165
Discrete Semiconductor Products - Diodes - Rectifiers 1PS88SB82,165
DIODE ARR SCHOTT 15V 30MA 6TSSOP

DIODE ARR SCHOTT 15V 30MA 6TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diodes Rectifiers
Product Number 1727-1189-2-ND 286-1PS88SB82,165 1PS88SB82,165 1PS88SB82,165
Product Name Diode Arrays Automotive Schottky 15V TSSOP Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
Diode Applications Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Dual Zener diodes - BZB84-B22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers