Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Schottky 40V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 40V 200mA (DC) Surface Mount TO-236AB
Diode Schottky 40V 200mA (DC) Surface Mount TO-236AB
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 40V V(RRM), Silicon, TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 802300-BAT721,215
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA (DC)
Operating Temperature - Junction: 125°C (Maximum)
Supplier Device Package: TO-236AB
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 200mA
Current - Reverse Leakage at Vr: 15μA at 30V
Capacitance at Vr, F: 50pF at 0V, 1MHz
Part Number Series: BAT721
BAT721 - Schottky barrier single diode TO-236 3-Pin Product overview: BAT721,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT721,215 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 200MA TO236AB
DIODE SCHOTTKY 40V 200MA TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | BAT721,215 | 1727-4822-1-ND | BAT721,215 | 802300-BAT721,215 | 280-BAT721,215 | BAT721,215 | BAT721,215 |
| Product Name | 40 V, 200 mA Schottky barrier diode | Single Diodes | Diodes, Rectifiers - Single - BAT721,215 | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | ||||||
| Package | SOT23; SOT23 SOT23 | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 300 to 0.3000 volts | 0.5500 volts | 0.5500 volts | 0.5500 volts |