Nexperia B.V. Schottky barrier diode BAT54LS-QYL

Description
Planar Schottky barrier diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Low forward voltage Low capacitance Leadless ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet
Description
Planar Schottky barrier diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Low forward voltage Low capacitance Leadless ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - BAT54LS-QYL - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
BAT54LS-QYL
Schottky barrier diode BAT54LS-QYL
Planar Schottky barrier diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Features and benefits Low forward voltage Low capacitance Leadless ultra small SMD plastic package Low package height of 0.5 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping Protection circuits

Planar Schottky barrier diode in a leadless ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side-wettable flanks.

Features and benefits

  • Low forward voltage
  • Low capacitance
  • Leadless ultra small SMD plastic package
  • Low package height of 0.5 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
  • Protection circuits
Supplier's Site Datasheet
Single Diodes - 1727-BAT54LS-QYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAT54LS-QYLCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Single Diodes - 1727-BAT54LS-QYLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Diode Schottky 30V 200mA (DC) Surface Mount DFN1006BD-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT54LS-QYL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT54LS-QYL
Discrete Semiconductor Products - Diodes - Rectifiers BAT54LS-QYL
DIODE SCHOTTKY 30V 200MA 2DFN

DIODE SCHOTTKY 30V 200MA 2DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers
Product Number BAT54LS-QYL 1727-BAT54LS-QYLDKR-ND BAT54LS-QYL
Product Name Schottky barrier diode Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
VF 240 to 0.2400 volts 0.8000 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT54J/ZL,115 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD323F
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
High-speed switching diode - BAS16L,315 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Schottky barrier diode - BAT54SW-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
3 suppliers