Planar Schottky barrier double diode in a SOT223 (SC73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a common cathode and two anodes. Rated for a maximum reverse voltage of 60 V and a forward current of 1 A per diode. Capable of absorbing a non-repetitive peak forward current of 10 A for 8.3 ms. Junction temperature operates up to 150 °C with ambient temperatures from -55 °C to 150 °C. Thermal resistance from junction to ambient is 100 K/W when mounted on a standard FR4 PCB. AEC-Q101 qualified.
Planar Schottky barrier double diode encapsulated in a SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Cathode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
Diode Array 1 Pair Common Cathode Schottky 60V 1A (DC) Surface Mount TO-261-4, TO-261AA
DIODE ARR SCHOTT 60V 1A SOT223 Product overview: BAT160C,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT160C,115 can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 2 Element, 1A, 60V V(RRM), Silicon
DIODE ARRAY SCHOTTKY 60V 1A SC73
DIODE ARRAY SCHOTTKY 60V SOT223
SCHOTTKY DIODE, DUAL, 60V, SC-73; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Forward Voltage Max:650mV; Forward Surge Current:10A; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARR SCHOTT 60V 1A SOT223
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | BAT160C,115 | 1727-4814-6-ND | 286-BAT160C,115 | BAT160C,115 | 554-BAT160C,115 | BAT160C,115 | 93X3831 | BAT160C,115 |
| Product Name | Schottky barrier double diode | Diode Arrays | 60V 1A Diode and Rectifier | DIODE ARRAY SCHOTTKY 60V 1A SC73 | Diode Arrays | Schottky Diode, Dual, 60V, Sc-73; Diode Configuration Nexperia | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOT223; SOT223 SOT223 | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| IFSM | 10 amps | |||||||
| IR | 3.50E-4 mA | 0.3500 mA | ||||||
| VF | 400 to 0.4000 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts | 0.6500 volts |