Planar Schottky barrier diode in an ultra small DFN1110D-3 (SOT8015) leadless SMD plastic package with side-wettable flanks, measuring 1.1 mm x 1 mm x 0.48 mm with a height of 0.48 mm. Rated for a maximum reverse voltage of 30 V, forward current of 200 mA, and peak forward current of 600 mA. Maximum power dissipation is 400 mW at 25 °C ambient temperature. Qualified according to AEC-Q101 and suitable for automotive applications. Features low forward voltage and low capacitance for high-speed switching, voltage clamping, and protection circuits.
Planar Schottky barrier diode encapsulated in an ultra small DFN1110D-3 (SOT8015, JEDEC MO340-BA) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Schottky barrier diode
Diode Schottky 30V 200mA (DC) Surface Mount, Wettable Flank DFN1110D-3
DIODE SCHOT 30V 200MA DFN1110D-3
| Nexperia B.V. | Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAT54QB-QZ | BAT54QB-QZ | 1727-BAT54QB-QZTR-ND | BAT54QB-QZ |
| Product Name | Schottky barrier diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||
| Package | SOT8015 SOT8015 | SOT8015 | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 240 to 0.2400 volts | 0.8000 volts | ||
| IF | 200 mA |