Nexperia B.V. 40 V, 0.75 A medium power Schottky barrier rectifier BAT165AX

Description
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Description
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a maximum reverse voltage of 40 V and a forward current rating of 0.75 A, with a typical forward voltage drop of 640 mV at 750 mA and a typical reverse current of 1.5 µA at 30 V and 25 °C. The device is suited for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Datasheet Summary
Powered by GS/AI

Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm. It has a maximum reverse voltage of 40 V and a forward current rating of 0.75 A, with a typical forward voltage drop of 640 mV at 750 mA and a typical reverse current of 1.5 µA at 30 V and 25 °C. The device is suited for low voltage rectification, high efficiency DC-to-DC conversion, switch mode power supplies, reverse polarity protection, and low power consumption applications.

Suppliers

Company
Product
Description
Supplier Links
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 0.75 A medium power Schottky barrier rectifier
BAT165AX
40 V, 0.75 A medium power Schottky barrier rectifier BAT165AX
Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 0.75 A Reverse voltage: VR ≤ 40 V Low forward voltage typ. VF = 640 mV Low reverse current typ. IR = 1.5 µA Very small SMD plastic package Applications Low voltage rectification High efficiency DC-to-DC conversion Switch mode power supply Reverse polarity protection Low power consumption application

Medium power Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 0.75 A
  • Reverse voltage: VR ≤ 40 V
  • Low forward voltage typ. VF = 640 mV
  • Low reverse current typ. IR = 1.5 µA
  • Very small SMD plastic package

Applications

  • Low voltage rectification
  • High efficiency DC-to-DC conversion
  • Switch mode power supply
  • Reverse polarity protection
  • Low power consumption application
Supplier's Site Datasheet
Singapore, Singapore
Schottky 40V 500MA Diode and Rectifier
280-BAT165AX
Schottky 40V 500MA Diode and Rectifier 280-BAT165AX
DIODE SCHOTTKY 40V 500MA SOD323 Product overview: BAT165AX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT165AX can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 500MA SOD323 Product overview: BAT165AX from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT165AX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT165AX - 912841-BAT165AX - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT165AX
912841-BAT165AX
Diodes, Rectifiers - Single - BAT165AX 912841-BAT165AX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 912841-BAT165AX Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 500mA Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: BAT165 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 568-13319-6-ND, 568-13319-1, 568-13319-2, 568-13319-2-ND, 1727-2752-6, 568-13319-1-ND, 1727-2752-1, 568-13319-6, 1727-2752-2, 934069934115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 912841-BAT165AX
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 500mA Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAT165
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-13319-6-ND, 568-13319-1, 568-13319-2, 568-13319-2-ND, 1727-2752-6, 568-13319-1-ND, 1727-2752-1, 568-13319-6, 1727-2752-2, 934069934115

Buy Now Datasheet
Single Diodes - 1727-2752-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2752-6-ND
Single Diodes 1727-2752-6-ND
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-2752-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2752-2-ND
Single Diodes 1727-2752-2-ND
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-2752-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-2752-1-ND
Single Diodes 1727-2752-1-ND
Diode Schottky 40V 500mA Surface Mount SOD-323

Diode Schottky 40V 500mA Surface Mount SOD-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT165AX
Schottky Diodes & Rectifiers BAT165AX
Schottky Diodes & Rectifiers BAT165A/SOD2/REEL 7" Q1/T1 *ST

Schottky Diodes & Rectifiers BAT165A/SOD2/REEL 7" Q1/T1 *ST

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT165AX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT165AX
Discrete Semiconductor Products - Diodes - Rectifiers BAT165AX
DIODE SCHOTTKY 40V 500MA SOD323

DIODE SCHOTTKY 40V 500MA SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number BAT165AX 280-BAT165AX 912841-BAT165AX 1727-2752-6-ND BAT165AX BAT165AX
Product Name 40 V, 0.75 A medium power Schottky barrier rectifier Schottky 40V 500MA Diode and Rectifier Diodes, Rectifiers - Single - BAT165AX Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
IFSM 8 amps
IR 5.00E-6 mA
Unlock Full Specs
to access all available technical data