General-purpose dual Schottky diode in a small SOT323 surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, with a maximum reverse voltage of 40 V, repetitive peak forward current of 120 mA, and forward voltage of 380 mV at 1 mA. The device is AEC-Q101 qualified and has a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 625 K/W when mounted on a standard FR4 PCB. Diode capacitance is 5 pF at 0 V and 1 MHz.
General-purpose dual Schottky diode in a small SOT323 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes SC-70 3-Pin Product overview: BAS40-04W,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-04W,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022078-BAS40-04W,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount SC-70, SOT-323
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon
DIODE ARR SCHOT 40V 120MA SOT323
40V Dual 380mV@1mA 120mA SOT-323-4 Schottky Barrier Diodes (SBD) ROHS
BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323
DIODE ARRAY SCHOTTKY 40V SOT323
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | BAS40-04W,115 | 286-BAS40-04W,115 | 1022078-BAS40-04W,115 | 1727-4803-2-ND | BAS40-04W,115 | BAS40-04W,115 | BAS40-04W,115 | 554-BAS40-04W,115 | BAS40-04W,115 |
| Product Name | General-purpose dual Schottky diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS40-04W,115 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | BAS40 Series 40 V 200 mA Surface Mount General-Purpose Schottky Diode - SOT-323 | Diode Arrays | |
| Applications | Switching | ||||||||
| Package | SOT323; SOT323 SOT323 | SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | SOT323 | SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 0.3800 volts | 1 volts | 1 volts | |||
| IF | 120 mA | 120 mA |