Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small hermetically sealed SOD80C glass Surface-Mounted Device (SMD) package with tin-plated metal discs at each end. It is suitable for “automatic placement” and as such it can withstand immersion soldering.
Features and benefits
Applications
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 250V V(RRM), Silicon
Diode Schottky 50V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Schottky 50V 200mA (DC) Surface Mount LLDS; MiniMelf
Diode Schottky 50V 200mA (DC) Surface Mount LLDS; MiniMelf
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022129-BAS86,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 8pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE SCHOT 50V 200MA LLDS
DIODE SCHOT 50V 200MA LLDS
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Diodes | Rectifiers |
| Product Number | BAS86,115 | BAS86,115 | 1727-3566-2-ND | 1022129-BAS86,115 | BAS86,115 | BAS86,115 |
| Product Name | Schottky barrier single diode | Single Diodes | Diodes, Rectifiers - Single - BAS86,115 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||||
| Package | MiniMELF; SOD-80; SOD80C SOD80C | SOD80 | SOD-80; SOD-80C | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 300 to 0.3000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IF | 200 mA |