General-purpose dual Schottky diode in a small SOT143B surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. It has a maximum reverse voltage of 70 V, a maximum forward current of 70 mA, and a forward voltage of up to 1 V at 15 mA. The diode capacitance is up to 2 pF at 0 V and 1 MHz, with a maximum junction temperature of 150 °C and thermal resistance from junction to ambient of 500 K/W in free air. It is designed for ultra high-speed switching and voltage clamping applications.
General-purpose dual Schottky diode in a small SOT143B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS70 series; 1PS7xSB70 series - General-purpose Schottky diodes SOT-143 4-Pin Product overview: BAS70-07,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS70-07,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022115-BAS70-07,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Current - Reverse Leakage @ Vr: 10μA @ 70V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-143B
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
Diode Array 2 Independent Schottky 70V 70mA (DC) Surface Mount TO-253-4, TO-253AA
DIODE ARRAY SCHOTTKY 70V SOT143B
SCHOTTKY DIODE, DUAL ISOLATED, SOT-143; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:70V; Average Forward Current:70mA; Forward Voltage Max:1V; Forward Surge Current:100mA; Operating Temperature Max:150°C RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 70V SOT143B
DIODE ARR SCHOT 70V 70MA SOT143B
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS70-07,215 | 286-BAS70-07,215 | 1022115-BAS70-07,215 | 1727-BAS70-07,215TR-ND | 554-BAS70-07,215 | 37K9335 | BAS70-07,215 | BAS70-07,215 |
| Product Name | General-purpose dual Schottky diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - BAS70-07,215 | Diode Arrays | DIODE ARRAY SCHOTTKY 70V SOT143B | Schottky Diode, Dual Isolated, Sot-143; Diode Configuration Nexperia | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||||||
| Package | SOT143; SOT143B SOT143B | SOT143; SOT-143B | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IF | 70 mA | 70 mA | 70 mA | |||||
| IFSM | 100 amps |