General-purpose Schottky diode in a leadless ultra small DFN1006BD-2 (SOD882BD) SurfaceMounted Device (SMD) plastic package with side-wettable flanks.
Features and benefits
Applications
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
Diode Schottky 70V 70mA (DC) Surface Mount DFN1006BD-2
General-purpose Schottky diode
DIODE SCHOTTKY 70V 70MA 2DFN
| Nexperia B.V. | DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS70LSYL | 1727-BAS70LSYLTR-ND | BAS70LSYL | BAS70LSYL |
| Product Name | General-purpose Schottky diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Applications | Switching | |||
| Package | SOD882BD SOD882BD | SOD882BD | ||
| RoHS Compliant | RoHS | RoHS | ||
| IF | 70 mA |