RF Diode Schottky - 1 Pair Series Connection 4V 30mA TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089464-PMBD353,235
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 100°C (TJ)
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
RF DIODE SCHOTTKY 4V TO236AB Product overview: PMBD353,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-PMBD353,235 can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 4V TO236AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1727-1227-2-ND | 1089464-PMBD353,235 | 284-PMBD353,235 | PMBD353,235 |
| Product Name | RF Diodes | RF Diodes - PMBD353,235 | Schottky 4V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 1 Pair Series Connection | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB (SOT23) | Tape & Reel (TR) | TO-236AB |
| VR | 4 volts |