Low-leakage current switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
BAS116QA - Low-leakage diode DFN 3-Pin Product overview: BAS116QAZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include diode, rectifier, Schottky, switching diode, DFN, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116QAZ can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.3A, 75V V(RRM), Silicon
Diode Standard 75V 300mA (DC) Surface Mount DFN1010D-3
Diode Standard 75V 300mA (DC) Surface Mount DFN1010D-3
Diode Standard 75V 300mA (DC) Surface Mount DFN1010D-3
DIODE GP 75V 300MA DFN1010D-3
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | BAS116QAZ | 280-BAS116QAZ | BAS116QAZ | 1727-2552-2-ND | BAS116QAZ |
| Product Name | Low-leakage diode | DFN Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching; Low Leakage | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | 1.25 volts | |||
| IF | 300 mA | ||||
| VR | 75 volts |