Nexperia B.V. High-voltage switching diode BAS21LLYL

Description
High-voltage switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21LLYL
High-voltage switching diode BAS21LLYL
High-voltage switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small SMD plastic package AEC-Q101 qualified Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small SMD plastic package
  • AEC-Q101 qualified

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
 - BAS21LLYL - Rochester Electronics
Newburyport, MA, United States
DIODES NOT PHOTOSENSITIVE/LED

DIODES NOT PHOTOSENSITIVE/LED

Supplier's Site Datasheet
Single Diodes - 1727-7664-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7664-2-ND
Single Diodes 1727-7664-2-ND
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-7664-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7664-6-ND
Single Diodes 1727-7664-6-ND
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
Single Diodes - 1727-7664-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-7664-1-ND
Single Diodes 1727-7664-1-ND
Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Diode Standard, Reverse Polarity 200V 330mA (DC) Surface Mount DFN1006D-2

Buy Now Datasheet
Diode, Small Signal, Aec-Q101, Dfn1006; Diode Configuration Nexperia - 99AC8871 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, Dfn1006; Diode Configuration Nexperia
99AC8871
Diode, Small Signal, Aec-Q101, Dfn1006; Diode Configuration Nexperia 99AC8871
DIODE, SMALL SIGNAL, AEC-Q101, DFN1006; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):330mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, DFN1006; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):330mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21LLYL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21LLYL
Discrete Semiconductor Products - Diodes - Rectifiers BAS21LLYL
DIODE GP 200V 330MA 2DFN

DIODE GP 200V 330MA 2DFN

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Diodes Diodes Rectifiers
Product Number BAS21LLYL BAS21LLYL 1727-7664-2-ND 99AC8871 BAS21LLYL
Product Name High-voltage switching diode Single Diodes Diode, Small Signal, Aec-Q101, Dfn1006; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts 1.25 volts 1.25 volts
IF 330 mA 330 mA
VR 200 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS40/DG/B2,215-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Schottky barrier diode - BAT54CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
Single Diodes - BAS21J/ZLF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers