Dual Planar Schottky barrier diode in series configuration with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 30V 200MA SOT323
Diode Schottky 30V 200mA (DC) Surface Mount SOT-323
DIODE ARR SCHOT 30V 200MA SOT323
Schottky Diodes & Rectifiers 1PS70SB14/SC-70/REEL
DIODE ARR SCHOT 30V 200MA SOT323
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1PS70SB14F | 1727-1PS70SB14FCT-ND | 1PS70SB14F | 1PS70SB14F |
| Product Name | Dual Schottky barrier diode | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Applications | Switching | |||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT-323-3 | |
| RoHS Compliant | RoHS | |||
| VF | 240 to 0.2400 volts | 0.8000 volts |