Nexperia B.V. High-voltage switching diode BAS21QA-QZ

Description
High-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21QA-QZ - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21QA-QZ
High-voltage switching diode BAS21QA-QZ
High-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current: IR ≤ 100 nA High reverse voltage: VR ≤ 200 V Low capacitance: Cd ≤ 2 pF Ultra small and leadless SMD plastic package Low package height of 0.37 mm Suitable for Automatic Optical Inspection (AOI) of solder joint Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode, encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current: IR ≤ 100 nA
  • High reverse voltage: VR ≤ 200 V
  • Low capacitance: Cd ≤ 2 pF
  • Ultra small and leadless SMD plastic package
  • Low package height of 0.37 mm
  • Suitable for Automatic Optical Inspection (AOI) of solder joint
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS21QA-QZTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 330MA DFN1010D3

DIODE STD 200V 330MA DFN1010D3

Buy Now Datasheet
Single Diodes - 1727-BAS21QA-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 330MA DFN1010D3

DIODE STD 200V 330MA DFN1010D3

Buy Now Datasheet
Single Diodes - 1727-BAS21QA-QZCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 330MA DFN1010D3

DIODE STD 200V 330MA DFN1010D3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21QA-QZ 1727-BAS21QA-QZTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 330 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Protection Diode - 144-PRTR5V0U4Y,125 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Tj -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
High-speed switching diode - BAS316-Q/GF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
General-purpose dual Schottky diode - BAS40DYX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-04,235 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers