Planar Schottky barrier diode in a SOD523 (SC-79) surface-mounted plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm, designed for ultra high-speed switching, voltage clamping, and low-power rectification. It has a maximum forward current of 200 mA and a reverse voltage rating of 30 V, with a forward voltage of 255 to 300 mV at 10 mA and 25 °C. The junction temperature operates up to 125 °C, with a thermal resistance of 450 K/W in free air. The device is guard ring protected and features low forward voltage and low power consumption characteristics.
Planar Schottky barrier diode in a SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002487-1PS79SB31,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 25pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
1PS79SB31 - Schottky barrier diode SOD 2-Pin Product overview: 1PS79SB31,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1PS79SB31,115 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523
Rectifier Diode, Schottky, 1 Phase, 1 Element, 0.2A, 30V V(RRM), Silicon
DIODE SCHOTTKY 30V 200MA SOD523
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1PS79SB31,115 | 1002487-1PS79SB31,115 | 280-1PS79SB31,115 | 1727-1PS79SB31,115TR-ND | 1PS79SB31,115 | 1PS79SB31,115 |
| Product Name | Schottky barrier diode | Diodes, Rectifiers - Single - 1PS79SB31,115 | Schottky Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | SOD-523; SOD523 SOD523 | SOD-523; SOD-523 | SOD523 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IFSM | 1 amps | |||||
| IR | 3.00E-5 mA |