Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOTTKY 30V TO-236AB
Diode Array 1 Pair Common Anode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTTKY 30V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | BAT54A-QVL | 1727-BAT54A-QVLCT-ND |
| Product Name | Schottky barrier diode | Diode Arrays |
| Applications | Switching | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | |
| VF | 240 to 0.2400 volts | |
| IF | 200 mA |