Two planar Schottky barrier dual diodes with common cathodes and an integrated guard ring for stress protection encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ARR SCHOT 30V 200MA 6TSSOP
Two Schottky barrier dual diodes
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes |
| Product Number | BAT54CY-QX | 1727-BAT54CY-QXTR-ND | BAT54CY-QX |
| Product Name | Two Schottky barrier dual diodes | Diode Arrays | |
| Applications | Switching | ||
| Package | SOT363; SOT363-3 SOT363-3 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363 |
| RoHS Compliant | RoHS | RoHS | |
| VF | 240 to 0.2400 volts | ||
| IF | 200 mA |