Nexperia B.V. High-speed double diode BAS28-QVL

Description
Two high-speed switching diodes fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. The diodes are not connected. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits
Request a Quote Datasheet
Description
Two high-speed switching diodes fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. The diodes are not connected. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed double diode - BAS28-QVL - Nexperia B.V.
Nijmegen, Netherlands
High-speed double diode
BAS28-QVL
High-speed double diode BAS28-QVL
Two high-speed switching diodes fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. The diodes are not connected. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Small plastic SMD package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching in e.g. surface mounted circuits

Two high-speed switching diodes fabricated in planar technology and encapsulated in a small SOT143B Surface-Mounted Device (SMD) plastic package. The diodes are not connected.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Reverse voltage: VR ≤ 75 V
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Repetitive peak forward current: IFRM ≤ 500 mA
  • Small plastic SMD package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching in e.g. surface mounted circuits
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BAS28-QVL
Product Name High-speed double diode
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
IF 215 mA
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS521-QX - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
3 suppliers
High-speed switching diode - BAS516-QYL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
High-speed double diode - BAS28,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
General-purpose dual Schottky diode - BAS40-07-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details