Nexperia B.V. High-voltage switching diode BAS19-QR

Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet
Description
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS19-QR - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS19-QR
High-voltage switching diode BAS19-QR
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 50 ns Low leakage current Reverse voltage VR ≤ 100 V Low capacitance: Cd ≤ 5 pF Small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching at high voltage High-voltage general-purpose switching Voltage clamping Reverse polarity protection

High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 50 ns
  • Low leakage current
  • Reverse voltage VR ≤ 100 V
  • Low capacitance: Cd ≤ 5 pF
  • Small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching at high voltage
  • High-voltage general-purpose switching
  • Voltage clamping
  • Reverse polarity protection
Supplier's Site Datasheet
Single Diodes - 1727-BAS19-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS19-QRTR-ND
Single Diodes 1727-BAS19-QRTR-ND
DIODE STD 120V 200MA TO236AB

DIODE STD 120V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS19-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS19-QRDKR-ND
Single Diodes 1727-BAS19-QRDKR-ND
DIODE STD 120V 200MA TO236AB

DIODE STD 120V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS19-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS19-QRCT-ND
Single Diodes 1727-BAS19-QRCT-ND
DIODE STD 120V 200MA TO236AB

DIODE STD 120V 200MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS19-QR 1727-BAS19-QRTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS21J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Dual isolated high-voltage switching diode - BAS21PGX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
High-speed switching diode - BAL99,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
Diode Arrays - BAS16VY/ZLZ-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers