Nexperia B.V. High-voltage switching diode BAS21TH-QR

Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-voltage switching diode - BAS21TH-QR - Nexperia B.V.
Nijmegen, Netherlands
High-voltage switching diode
BAS21TH-QR
High-voltage switching diode BAS21TH-QR
High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Switching speed max. 50 ns Reverse voltage VR ≤ 200 V Repetitive peak reverse voltage VRRM ≤ 250 V Small SMD plastic package High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

High-voltage switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Switching speed max. 50 ns
  • Reverse voltage VR ≤ 200 V
  • Repetitive peak reverse voltage VRRM ≤ 250 V
  • Small SMD plastic package
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Single Diodes - 1727-BAS21TH-QRTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS21TH-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS21TH-QRCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 200V 200MA TO236AB

DIODE STD 200V 200MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BAS21TH-QR 1727-BAS21TH-QRTR-ND
Product Name High-voltage switching diode Single Diodes
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
IF 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage switching diode - BAS416-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Dual common cathode high-voltage switching diode - BAV23QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diode Arrays - BAS16VY/ZLH-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers