Nexperia B.V. Dual high-speed switching diode 1PS302,115

Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote
Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual high-speed switching diode in a SOT323 (SC-70) surface-mounted plastic package, with a repetitive peak reverse voltage of 85 V, reverse voltage of 80 V, repetitive peak forward current of 500 mA, reverse recovery time of 4 ns, and diode capacitance of 1.5 pF. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual high-speed switching diode in a SOT323 (SC-70) surface-mounted plastic package, with a repetitive peak reverse voltage of 85 V, reverse voltage of 80 V, repetitive peak forward current of 500 mA, reverse recovery time of 4 ns, and diode capacitance of 1.5 pF. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual high-speed switching diode - 1PS302,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual high-speed switching diode
1PS302,115
Dual high-speed switching diode 1PS302,115
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Repetitive peak reverse voltage: VRRM ≤ 85 V Reverse voltage: VR ≤ 80 V Low capacitance: Cd ≤ 1.5 pF Repetitive peak forward current: IFRM ≤ 500 mA Very small SMD plastic package Applications High-speed switching General-purpose switching

Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Reverse voltage: VR ≤ 80 V
  • Low capacitance: Cd ≤ 1.5 pF
  • Repetitive peak forward current: IFRM ≤ 500 mA
  • Very small SMD plastic package

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-6488-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6488-6-ND
Diode Arrays 1727-6488-6-ND
Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-6488-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6488-2-ND
Diode Arrays 1727-6488-2-ND
Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - 1727-6488-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-6488-1-ND
Diode Arrays 1727-6488-1-ND
Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 80V 170mA (DC) Surface Mount SC-70, SOT-323

Buy Now Datasheet
Singapore, Singapore
Dual Diode and Rectifier
286-1PS302,115
Dual Diode and Rectifier 286-1PS302,115
1PS302 - Dual high-speed switching diode SC-70 3-Pin Product overview: 1PS302,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS302,115 can be used for catalog matching and distributor lookup.

1PS302 - Dual high-speed switching diode SC-70 3-Pin Product overview: 1PS302,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS302,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 1PS302,115 - 1002465-1PS302,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 1PS302,115
1002465-1PS302,115
Diodes, Rectifiers - Arrays - 1PS302,115 1002465-1PS302,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1002465-1PS302,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 500nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 170mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002465-1PS302,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 170mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 1PS302,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
1PS302,115
Diode Arrays 1PS302,115
DIODE ARRAY GP 80V 170MA SOT323

DIODE ARRAY GP 80V 170MA SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1PS302,115
Discrete Semiconductor Products - Diodes - Rectifiers 1PS302,115
DIODE ARRAY GP 80V 170MA SOT323

DIODE ARRAY GP 80V 170MA SOT323

Supplier's Site
Diode, 80V, 0.17A, Hi-Speed Sc70; Diode Configuration Nexperia - 34R5556 - Newark, An Avnet Company
Chicago, IL, United States
Diode, 80V, 0.17A, Hi-Speed Sc70; Diode Configuration Nexperia
34R5556
Diode, 80V, 0.17A, Hi-Speed Sc70; Diode Configuration Nexperia 34R5556
DIODE, 80V, 0.17A, HI-SPEED SC70; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:3PinsRoHS Compliant: Yes

DIODE, 80V, 0.17A, HI-SPEED SC70; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:85V; Average Forward Current:200mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 1PS302,115 1727-6488-6-ND 286-1PS302,115 1002465-1PS302,115 1PS302,115 1PS302,115 34R5556
Product Name Dual high-speed switching diode Diode Arrays Dual Diode and Rectifier Diodes, Rectifiers - Arrays - 1PS302,115 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, 80V, 0.17A, Hi-Speed Sc70; Diode Configuration Nexperia
Diode Applications Switching
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Package SOT323; SC-70, SOT-323 SOT323; SOT-323-3 SOT323; SC-70, SOT-323 SOT323
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode - BAT54VY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers
High-speed switching diode - BAW56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Dual common cathode high-voltage switching diode - BAV23QAZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Diode Arrays - BAV99W/DG/B3,115-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers