Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, offering a total power dissipation of up to 1000 mW and a working voltage range from 3.3 V to 24 V. The series includes 22 types with a tolerance of ±5%. The junction temperature ranges from -65 °C to +200 °C, and the storage temperature range is identical. Forward voltage at 200 mA is specified at a maximum of 1.2 V. Thermal resistance from junction to tie-point is 110 K/W for a 4 mm lead length. Applications include low voltage stabilizers.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 12V 1W ±5% Through Hole DO-41
Zener Diode 12V 1W ±5% Through Hole DO-41
Win Source Part Number: 1367609-1N4742A,113
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Base Product Number: 1N4742
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 9.1 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 9 Ohms
±5% 1W 12V DO-41 Zener Diodes ROHS
DIODE ZENER 12V 1W DO41
| Nexperia B.V. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4742A,113 | 1727-2762-1-ND | 1367609-1N4742A,113 | 8652069P | 8652069 | 1N4742A,113 | 1N4742A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||||
| Package | DO-204AL, DO-41, Axial | SOD-66 | Sod-66 | DO-41 | DO-41; DO-41 | ||
| VZ | 12 volts | 12 volts | 12 volts |