General-purpose dual Schottky diode in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. It supports a maximum reverse voltage of 40 V and a continuous forward current of 120 mA, with a typical forward voltage of 380 mV at 1 mA and a reverse current of up to 10 µA at 40 V. The diode capacitance is 5 pF at 0 V and 1 MHz, and the junction temperature ranges from -65 °C to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. Designed for ultra high-speed switching and voltage clamping applications.
General-purpose dual Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1367053-BAS40-05,235
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BAS40
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 40 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
DIODE ARR SCHOTTKY 40V TO-236AB
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTTKY 40V TO-236AB
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40-05,235 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-05,235 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V TO236AB
DIODE ARRAY SCHOTTKY 40V SOT23
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | BAS40-05,235 | 1367053-BAS40-05,235 | 1727-BAS40-05,235CT-ND | 286-BAS40-05,235 | BAS40-05,235 | BAS40-05,235 |
| Product Name | General-purpose dual Schottky diode | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Applications | Switching | |||||
| Package | SOT23; SOT23 SOT23 | TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | |||||
| VF | 380 to 0.3800 volts | 1 volts | 1 volts | 1 volts | ||
| IF | 120 mA |